Capital Lighting, Inc. 88411-1-6 Flush Mounts-Bowl Style 736265

Description
PRODUCT DETAILS / SPECS Height: 3.00 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 3.00 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
88411-1-6 Flush Mounts-Bowl Style - 736265 - Capital Lighting, Inc.
Columbus, OH, USA
88411-1-6 Flush Mounts-Bowl Style
736265
88411-1-6 Flush Mounts-Bowl Style 736265
PRODUCT DETAILS / SPECS Height: 3.00 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 3.00
Bulb
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736265
Product Name 88411-1-6 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details