Capital Lighting, Inc. 3557CZ Mini Pendants-Chain 736254

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carre Bronze Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783927177061 Category: Mini Pendants Glass: Mocha Wisp Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carre Bronze Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783927177061 Category: Mini Pendants Glass: Mocha Wisp Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3557CZ Mini Pendants-Chain - 736254 - Capital Lighting, Inc.
Columbus, OH, USA
3557CZ Mini Pendants-Chain
736254
3557CZ Mini Pendants-Chain 736254
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carre Bronze Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783927177061 Category: Mini Pendants Glass: Mocha Wisp Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.25
Length 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Carre Bronze
Weight: 4.2
Product Name: One Light Mini Pendant
UPC: 783927177061
Category: Mini Pendants
Glass: Mocha Wisp
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736254
Product Name 3557CZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details