Capital Lighting, Inc. 88414-2-6 Flush Mounts-Bowl Style 736239

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 3.50 Bulb Qty: 2 Wattage: 32 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 3.50 Bulb Qty: 2 Wattage: 32 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
88414-2-6 Flush Mounts-Bowl Style - 736239 - Capital Lighting, Inc.
Columbus, OH, USA
88414-2-6 Flush Mounts-Bowl Style
736239
88414-2-6 Flush Mounts-Bowl Style 736239
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 3.50 Bulb Qty: 2 Wattage: 32 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 3.50
Bulb
Qty: 2
Wattage: 32
Finish: White
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736239
Product Name 88414-2-6 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details