Capital Lighting, Inc. 89248-2-6 Flush Mounts-Other 736235

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Length 4.50 Bulb Qty: 2 Wattage: 40 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Length 4.50 Bulb Qty: 2 Wattage: 40 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
89248-2-6 Flush Mounts-Other - 736235 - Capital Lighting, Inc.
Columbus, OH, USA
89248-2-6 Flush Mounts-Other
736235
89248-2-6 Flush Mounts-Other 736235
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Length 4.50 Bulb Qty: 2 Wattage: 40 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Length 4.50
Bulb
Qty: 2
Wattage: 40
Finish: White
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736235
Product Name 89248-2-6 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details