Capital Lighting, Inc. 89414-2-6 Flush Mounts-Other 736232

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.25 Bulb Qty: 2 Wattage: 32 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.25 Bulb Qty: 2 Wattage: 32 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
89414-2-6 Flush Mounts-Other - 736232 - Capital Lighting, Inc.
Columbus, OH, USA
89414-2-6 Flush Mounts-Other
736232
89414-2-6 Flush Mounts-Other 736232
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.25 Bulb Qty: 2 Wattage: 32 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 3.25
Bulb
Qty: 2
Wattage: 32
Finish: White
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736232
Product Name 89414-2-6 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details