Capital Lighting, Inc. 89226-4-6 Flush Mounts-Other 736231

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Length 4.50 Bulb Qty: 4 Wattage: 20 Finish: White Product Name: Four Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Length 4.50 Bulb Qty: 4 Wattage: 20 Finish: White Product Name: Four Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
89226-4-6 Flush Mounts-Other - 736231 - Capital Lighting, Inc.
Columbus, OH, USA
89226-4-6 Flush Mounts-Other
736231
89226-4-6 Flush Mounts-Other 736231
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Length 4.50 Bulb Qty: 4 Wattage: 20 Finish: White Product Name: Four Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 4.50
Length 4.50
Bulb
Qty: 4
Wattage: 20
Finish: White
Product Name: Four Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736231
Product Name 89226-4-6 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details