Capital Lighting, Inc. 1855CZ Mid. Chandeliers-Glass Up 736215

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Carre Bronze Weight: 27 Product Name: Six Light Chandelier UPC: 783927177016 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Carre Bronze Weight: 27 Product Name: Six Light Chandelier UPC: 783927177016 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1855CZ Mid. Chandeliers-Glass Up - 736215 - Capital Lighting, Inc.
Columbus, OH, USA
1855CZ Mid. Chandeliers-Glass Up
736215
1855CZ Mid. Chandeliers-Glass Up 736215
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Carre Bronze Weight: 27 Product Name: Six Light Chandelier UPC: 783927177016 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Carre Bronze
Weight: 27
Product Name: Six Light Chandelier
UPC: 783927177016
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736215
Product Name 1855CZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details