Capital Lighting, Inc. HY8407IB Exterior -Wall Mount 736164

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728097236 Category: Outdoor Glass: Cream Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728097236 Category: Outdoor Glass: Cream Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HY8407IB Exterior -Wall Mount - 736164 - Capital Lighting, Inc.
Columbus, OH, USA
HY8407IB Exterior -Wall Mount
736164
HY8407IB Exterior -Wall Mount 736164
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728097236 Category: Outdoor Glass: Cream Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 5
Product Name: One Light Outdoor Wall
UPC: 611728097236
Category: Outdoor
Glass: Cream Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736164
Product Name HY8407IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details