Capital Lighting, Inc. HY9011IB Exterior -Post/Pier Head 736161

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 16 Product Name: Three Light Outdoor Post UPC: 611728097267 Category: Outdoor Glass: Cream Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 16 Product Name: Three Light Outdoor Post UPC: 611728097267 Category: Outdoor Glass: Cream Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HY9011IB Exterior -Post/Pier Head - 736161 - Capital Lighting, Inc.
Columbus, OH, USA
HY9011IB Exterior -Post/Pier Head
736161
HY9011IB Exterior -Post/Pier Head 736161
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 16 Product Name: Three Light Outdoor Post UPC: 611728097267 Category: Outdoor Glass: Cream Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 16
Product Name: Three Light Outdoor Post
UPC: 611728097267
Category: Outdoor
Glass: Cream Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736161
Product Name HY9011IB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details