Capital Lighting, Inc. QMC402RL Mini Chandeliers-Candle 736094

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Weight: 11 Product Name: Four Light Chandelier UPC: 611728097649 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Weight: 11 Product Name: Four Light Chandelier UPC: 611728097649 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QMC402RL Mini Chandeliers-Candle - 736094 - Capital Lighting, Inc.
Columbus, OH, USA
QMC402RL Mini Chandeliers-Candle
736094
QMC402RL Mini Chandeliers-Candle 736094
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Weight: 11 Product Name: Four Light Chandelier UPC: 611728097649 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Royal Bronze
Weight: 11
Product Name: Four Light Chandelier
UPC: 611728097649
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736094
Product Name QMC402RL Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details