Capital Lighting, Inc. TF9406VB Lamps-Floor Lamps 736056

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 40 Product Name: Two Light Floor Lamp UPC: 611728095539 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 40 Product Name: Two Light Floor Lamp UPC: 611728095539 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF9406VB Lamps-Floor Lamps - 736056 - Capital Lighting, Inc.
Columbus, OH, USA
TF9406VB Lamps-Floor Lamps
736056
TF9406VB Lamps-Floor Lamps 736056
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 40 Product Name: Two Light Floor Lamp UPC: 611728095539 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 61.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 40
Product Name: Two Light Floor Lamp
UPC: 611728095539
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736056
Product Name TF9406VB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details