Capital Lighting, Inc. TF6821VB Lamps-Table Lamps 736031

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 13 Product Name: Two Light Table Lamp UPC: 611728092026 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 13 Product Name: Two Light Table Lamp UPC: 611728092026 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF6821VB Lamps-Table Lamps - 736031 - Capital Lighting, Inc.
Columbus, OH, USA
TF6821VB Lamps-Table Lamps
736031
TF6821VB Lamps-Table Lamps 736031
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 13 Product Name: Two Light Table Lamp UPC: 611728092026 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Vintage Bronze
Weight: 13
Product Name: Two Light Table Lamp
UPC: 611728092026
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736031
Product Name TF6821VB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details