Capital Lighting, Inc. 52019-BS Bathroom Fixtures-Three Lights 735954

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 5 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594016383 Category: Ceiling or Wall Spotlight Rail Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 5 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594016383 Category: Ceiling or Wall Spotlight Rail Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52019-BS Bathroom Fixtures-Three Lights - 735954 - Capital Lighting, Inc.
Columbus, OH, USA
52019-BS Bathroom Fixtures-Three Lights
735954
52019-BS Bathroom Fixtures-Three Lights 735954
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 5 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594016383 Category: Ceiling or Wall Spotlight Rail Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 7.00
Extension: 5
Bulb
Type: MR16
Qty: 3
Wattage: 35
Finish: Brushed Steel
Product Name: Three Light Vanity/Wall
UPC: 641594016383
Category: Ceiling or Wall Spotlight Rail
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735954
Product Name 52019-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details