Capital Lighting, Inc. 50101-BS/OPL Pendants-Bowl Style 735924

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594311198 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594311198 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50101-BS/OPL Pendants-Bowl Style - 735924 - Capital Lighting, Inc.
Columbus, OH, USA
50101-BS/OPL Pendants-Bowl Style
735924
50101-BS/OPL Pendants-Bowl Style 735924
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594311198 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Qty: 1
Wattage: 200
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594311198
Category: Semi-Flush or Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735924
Product Name 50101-BS/OPL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details