Capital Lighting, Inc. 50514-BS/FRC Mini Pendants-Cable 735922

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015461 Category: Cable Suspended Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015461 Category: Cable Suspended Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50514-BS/FRC Mini Pendants-Cable - 735922 - Capital Lighting, Inc.
Columbus, OH, USA
50514-BS/FRC Mini Pendants-Cable
735922
50514-BS/FRC Mini Pendants-Cable 735922
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015461 Category: Cable Suspended Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594015461
Category: Cable Suspended Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735922
Product Name 50514-BS/FRC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details