Capital Lighting, Inc. 50505-BS/FRC Sconces-Single Glass 735921

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594015393 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594015393 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50505-BS/FRC Sconces-Single Glass - 735921 - Capital Lighting, Inc.
Columbus, OH, USA
50505-BS/FRC Sconces-Single Glass
735921
50505-BS/FRC Sconces-Single Glass 735921
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594015393 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Wall Fixture
UPC: 641594015393
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735921
Product Name 50505-BS/FRC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details