Capital Lighting, Inc. 6-1706-13-13 Flush Mounts-Bowl Style 735871

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Flush Mount UPC: 822920108877 Category: Flush Mount Glass: Cream Faux Marble Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Flush Mount UPC: 822920108877 Category: Flush Mount Glass: Cream Faux Marble Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
6-1706-13-13 Flush Mounts-Bowl Style - 735871 - Capital Lighting, Inc.
Columbus, OH, USA
6-1706-13-13 Flush Mounts-Bowl Style
735871
6-1706-13-13 Flush Mounts-Bowl Style 735871
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Flush Mount UPC: 822920108877 Category: Flush Mount Glass: Cream Faux Marble Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Flush Mount
UPC: 822920108877
Category: Flush Mount
Glass: Cream Faux Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735871
Product Name 6-1706-13-13 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details