Capital Lighting, Inc. 6-1707-3-13 Semi-Flush Mts.-Bowl Style 735849

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Semi-Flush UPC: 822920108914 Category: Semi-Flush Glass: Cream Faux Marble Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Semi-Flush UPC: 822920108914 Category: Semi-Flush Glass: Cream Faux Marble Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
6-1707-3-13 Semi-Flush Mts.-Bowl Style - 735849 - Capital Lighting, Inc.
Columbus, OH, USA
6-1707-3-13 Semi-Flush Mts.-Bowl Style
735849
6-1707-3-13 Semi-Flush Mts.-Bowl Style 735849
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Semi-Flush UPC: 822920108914 Category: Semi-Flush Glass: Cream Faux Marble Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Product Name: Three Light Semi-Flush
UPC: 822920108914
Category: Semi-Flush
Glass: Cream Faux Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735849
Product Name 6-1707-3-13 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details