Capital Lighting, Inc. 1-1701-6-13 Mid. Chandeliers-Glass Up 735845

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Traditional Chandelier UPC: 822920108778 Category: Chandelier Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Traditional Chandelier UPC: 822920108778 Category: Chandelier Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-1701-6-13 Mid. Chandeliers-Glass Up - 735845 - Capital Lighting, Inc.
Columbus, OH, USA
1-1701-6-13 Mid. Chandeliers-Glass Up
735845
1-1701-6-13 Mid. Chandeliers-Glass Up 735845
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Traditional Chandelier UPC: 822920108778 Category: Chandelier Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: English Bronze
Product Name: Six Light Traditional Chandelier
UPC: 822920108778
Category: Chandelier
Glass: Cream Faux Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735845
Product Name 1-1701-6-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details