Capital Lighting, Inc. 8-1711-4-13 Bathroom Fixtures-Four Lights 735843

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920108990 Category: Bath Lights Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920108990 Category: Bath Lights Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-1711-4-13 Bathroom Fixtures-Four Lights - 735843 - Capital Lighting, Inc.
Columbus, OH, USA
8-1711-4-13 Bathroom Fixtures-Four Lights
735843
8-1711-4-13 Bathroom Fixtures-Four Lights 735843
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920108990 Category: Bath Lights Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Product Name: Four Light Bath Bar
UPC: 822920108990
Category: Bath Lights
Glass: Cream Faux Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735843
Product Name 8-1711-4-13 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details