Capital Lighting, Inc. F8813HK Mini Pendants-Rod 735688

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 45.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Hickory Product Name: One Light Mini-Pendant UPC: 782042462038 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 45.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Hickory Product Name: One Light Mini-Pendant UPC: 782042462038 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8813HK Mini Pendants-Rod - 735688 - Capital Lighting, Inc.
Columbus, OH, USA
F8813HK Mini Pendants-Rod
735688
F8813HK Mini Pendants-Rod 735688
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 45.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Hickory Product Name: One Light Mini-Pendant UPC: 782042462038 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 45.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Hickory
Product Name: One Light Mini-Pendant
UPC: 782042462038
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735688
Product Name F8813HK Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details