Capital Lighting, Inc. F8818HK Pendants-Bowl Style 735681

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Hickory Product Name: Three Light Inverted Pendant UPC: 782042469860 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Hickory Product Name: Three Light Inverted Pendant UPC: 782042469860 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8818HK Pendants-Bowl Style - 735681 - Capital Lighting, Inc.
Columbus, OH, USA
F8818HK Pendants-Bowl Style
735681
F8818HK Pendants-Bowl Style 735681
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Hickory Product Name: Three Light Inverted Pendant UPC: 782042469860 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 26.00
Bulb
Type: Medium Base
Qty: 3
Wattage: 100
Finish: Hickory
Product Name: Three Light Inverted Pendant
UPC: 782042469860
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735681
Product Name F8818HK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details