Capital Lighting, Inc. B8804HK Sconces-Pocket 735680

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.75 Extension: 7.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hickory Product Name: One Light Pocket Sconce UPC: 782042469853 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.75 Extension: 7.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hickory Product Name: One Light Pocket Sconce UPC: 782042469853 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B8804HK Sconces-Pocket - 735680 - Capital Lighting, Inc.
Columbus, OH, USA
B8804HK Sconces-Pocket
735680
B8804HK Sconces-Pocket 735680
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.75 Extension: 7.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hickory Product Name: One Light Pocket Sconce UPC: 782042469853 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.75
Extension: 7.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Hickory
Product Name: One Light Pocket Sconce
UPC: 782042469853
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735680
Product Name B8804HK Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details