Capital Lighting, Inc. B8854GB Sconces-Double Candle 735627

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Gilded Bronze Product Name: Two Light Wall Sconce UPC: 782042470248 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Gilded Bronze Product Name: Two Light Wall Sconce UPC: 782042470248 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B8854GB Sconces-Double Candle - 735627 - Capital Lighting, Inc.
Columbus, OH, USA
B8854GB Sconces-Double Candle
735627
B8854GB Sconces-Double Candle 735627
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Gilded Bronze Product Name: Two Light Wall Sconce UPC: 782042470248 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Gilded Bronze
Product Name: Two Light Wall Sconce
UPC: 782042470248
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735627
Product Name B8854GB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details