Capital Lighting, Inc. B8852GB Sconces-Double Candle 735623

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Gilded Bronze Product Name: Two Light Wall Sconce UPC: 782042470231 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Gilded Bronze Product Name: Two Light Wall Sconce UPC: 782042470231 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B8852GB Sconces-Double Candle - 735623 - Capital Lighting, Inc.
Columbus, OH, USA
B8852GB Sconces-Double Candle
735623
B8852GB Sconces-Double Candle 735623
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Gilded Bronze Product Name: Two Light Wall Sconce UPC: 782042470231 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 23.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Gilded Bronze
Product Name: Two Light Wall Sconce
UPC: 782042470231
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735623
Product Name B8852GB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details