Capital Lighting, Inc. B8733HK Bathroom Fixtures-Three Lights 735393

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.25 Extension: 7.5 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Hickory Product Name: Three Light Bath UPC: 782042458031 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.25 Extension: 7.5 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Hickory Product Name: Three Light Bath UPC: 782042458031 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B8733HK Bathroom Fixtures-Three Lights - 735393 - Capital Lighting, Inc.
Columbus, OH, USA
B8733HK Bathroom Fixtures-Three Lights
735393
B8733HK Bathroom Fixtures-Three Lights 735393
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.25 Extension: 7.5 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Hickory Product Name: Three Light Bath UPC: 782042458031 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 9.25
Extension: 7.5
Bulb
Type: Medium Base
Qty: 3
Wattage: 100
Finish: Hickory
Product Name: Three Light Bath
UPC: 782042458031
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735393
Product Name B8733HK Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details