Capital Lighting, Inc. BCD8993OR Exterior -Wall Mount 735388

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 46.00 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Rust Product Name: Four Light Wall Lantern UPC: 782042532496 Category: Exterior Shipped Via: Truck Top to outlet: 18.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 46.00 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Rust Product Name: Four Light Wall Lantern UPC: 782042532496 Category: Exterior Shipped Via: Truck Top to outlet: 18.50

Suppliers

Company
Product
Description
Supplier Links
BCD8993OR Exterior -Wall Mount - 735388 - Capital Lighting, Inc.
Columbus, OH, USA
BCD8993OR Exterior -Wall Mount
735388
BCD8993OR Exterior -Wall Mount 735388
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 46.00 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Rust Product Name: Four Light Wall Lantern UPC: 782042532496 Category: Exterior Shipped Via: Truck Top to outlet: 18.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 46.00
Extension: 16.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Rust
Product Name: Four Light Wall Lantern
UPC: 782042532496
Category: Exterior
Shipped Via: Truck
Top to outlet: 18.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735388
Product Name BCD8993OR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details