PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Forged Black
Product Name: Two Light Wall Pocket Lantern
UPC: 782042532786
Category: Exterior
Top to outlet: 14.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 735386 |
| Product Name | B9472FBK Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |