Capital Lighting, Inc. B9473FBK Exterior -Wall Mt./Flush 735383

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Wall Pocket Lantern UPC: 782042532793 Category: Exterior Shipped Via: Truck Top to outlet: 17.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Wall Pocket Lantern UPC: 782042532793 Category: Exterior Shipped Via: Truck Top to outlet: 17.25

Suppliers

Company
Product
Description
Supplier Links
B9473FBK Exterior -Wall Mt./Flush - 735383 - Capital Lighting, Inc.
Columbus, OH, USA
B9473FBK Exterior -Wall Mt./Flush
735383
B9473FBK Exterior -Wall Mt./Flush 735383
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Wall Pocket Lantern UPC: 782042532793 Category: Exterior Shipped Via: Truck Top to outlet: 17.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Black
Product Name: Three Light Wall Pocket Lantern
UPC: 782042532793
Category: Exterior
Shipped Via: Truck
Top to outlet: 17.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735383
Product Name B9473FBK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details