PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Black
Product Name: Three Light Hanging Lantern
UPC: 782042532823
Category: Exterior
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 735380 |
| Product Name | F9476FBK Exterior -Hanging |
| Application | Residential; Outdoor |