Capital Lighting, Inc. B9443NB Exterior -Wall Mount 735355

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 21.25 Extension: 14.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Wall Lantern UPC: 782042532861 Category: Exterior Shipped Via: Truck Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 21.25 Extension: 14.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Wall Lantern UPC: 782042532861 Category: Exterior Shipped Via: Truck Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
B9443NB Exterior -Wall Mount - 735355 - Capital Lighting, Inc.
Columbus, OH, USA
B9443NB Exterior -Wall Mount
735355
B9443NB Exterior -Wall Mount 735355
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 21.25 Extension: 14.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Wall Lantern UPC: 782042532861 Category: Exterior Shipped Via: Truck Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 21.25
Extension: 14.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Bronze
Product Name: Four Light Wall Lantern
UPC: 782042532861
Category: Exterior
Shipped Via: Truck
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735355
Product Name B9443NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details