Capital Lighting, Inc. BCD6834MB Exterior -Wall Mount 735292

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Lantern UPC: 782042177857 Category: Exterior Shipped Via: Truck Top to outlet: 25.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Lantern UPC: 782042177857 Category: Exterior Shipped Via: Truck Top to outlet: 25.00

Suppliers

Company
Product
Description
Supplier Links
BCD6834MB Exterior -Wall Mount - 735292 - Capital Lighting, Inc.
Columbus, OH, USA
BCD6834MB Exterior -Wall Mount
735292
BCD6834MB Exterior -Wall Mount 735292
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Lantern UPC: 782042177857 Category: Exterior Shipped Via: Truck Top to outlet: 25.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.00
Extension: 17
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Wall Lantern
UPC: 782042177857
Category: Exterior
Shipped Via: Truck
Top to outlet: 25.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735292
Product Name BCD6834MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details