Capital Lighting, Inc. F9197OR Large Chandeliers-Pillar Candle 735214

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 32.50 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Old Rust Product Name: 21 Light Chandelier UPC: 782042484054 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 32.50 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Old Rust Product Name: 21 Light Chandelier UPC: 782042484054 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9197OR Large Chandeliers-Pillar Candle - 735214 - Capital Lighting, Inc.
Columbus, OH, USA
F9197OR Large Chandeliers-Pillar Candle
735214
F9197OR Large Chandeliers-Pillar Candle 735214
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 32.50 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Old Rust Product Name: 21 Light Chandelier UPC: 782042484054 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 21
Wattage: 60
Finish: Old Rust
Product Name: 21 Light Chandelier
UPC: 782042484054
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735214
Product Name F9197OR Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details