Capital Lighting, Inc. F9212OR Mid. Chandeliers-Pillar Candle 735204

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Old Rust Product Name: 12 Light Chandelier UPC: 782042483743 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Old Rust Product Name: 12 Light Chandelier UPC: 782042483743 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9212OR Mid. Chandeliers-Pillar Candle - 735204 - Capital Lighting, Inc.
Columbus, OH, USA
F9212OR Mid. Chandeliers-Pillar Candle
735204
F9212OR Mid. Chandeliers-Pillar Candle 735204
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Old Rust Product Name: 12 Light Chandelier UPC: 782042483743 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Old Rust
Product Name: 12 Light Chandelier
UPC: 782042483743
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735204
Product Name F9212OR Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details