Capital Lighting, Inc. PCD8972NB Exterior -Post/Pier Head 735185

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Post Lantern UPC: 782042478527 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Post Lantern UPC: 782042478527 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PCD8972NB Exterior -Post/Pier Head - 735185 - Capital Lighting, Inc.
Columbus, OH, USA
PCD8972NB Exterior -Post/Pier Head
735185
PCD8972NB Exterior -Post/Pier Head 735185
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Post Lantern UPC: 782042478527 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 21.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Bronze
Product Name: One Light Post Lantern
UPC: 782042478527
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735185
Product Name PCD8972NB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details