Capital Lighting, Inc. F9255NB Exterior -Hanging 735184

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042483897 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042483897 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F9255NB Exterior -Hanging - 735184 - Capital Lighting, Inc.
Columbus, OH, USA
F9255NB Exterior -Hanging
735184
F9255NB Exterior -Hanging 735184
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042483897 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Bronze
Product Name: One Light Hanging Lantern
UPC: 782042483897
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735184
Product Name F9255NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details