Capital Lighting, Inc. BCD8974NB Exterior -Wall Mount 735182

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 30.25 Extension: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Wall Lantern UPC: 782042478503 Category: Exterior Shipped Via: Truck Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 30.25 Extension: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Wall Lantern UPC: 782042478503 Category: Exterior Shipped Via: Truck Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
BCD8974NB Exterior -Wall Mount - 735182 - Capital Lighting, Inc.
Columbus, OH, USA
BCD8974NB Exterior -Wall Mount
735182
BCD8974NB Exterior -Wall Mount 735182
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 30.25 Extension: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Wall Lantern UPC: 782042478503 Category: Exterior Shipped Via: Truck Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 30.25
Extension: 15.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Bronze
Product Name: Four Light Wall Lantern
UPC: 782042478503
Category: Exterior
Shipped Via: Truck
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735182
Product Name BCD8974NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details