Capital Lighting, Inc. BCD9009OBZ Exterior -Wall Mt./Flush 735167

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Pocket Lantern UPC: 782042532595 Category: Exterior Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Pocket Lantern UPC: 782042532595 Category: Exterior Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
BCD9009OBZ Exterior -Wall Mt./Flush - 735167 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9009OBZ Exterior -Wall Mt./Flush
735167
BCD9009OBZ Exterior -Wall Mt./Flush 735167
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Pocket Lantern UPC: 782042532595 Category: Exterior Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.75
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Wall Pocket Lantern
UPC: 782042532595
Category: Exterior
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735167
Product Name BCD9009OBZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details