Capital Lighting, Inc. BCD9008OBZ Exterior -Wall Mt./Flush 735164

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Pocket Lantern UPC: 782042532588 Category: Exterior Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Pocket Lantern UPC: 782042532588 Category: Exterior Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
BCD9008OBZ Exterior -Wall Mt./Flush - 735164 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9008OBZ Exterior -Wall Mt./Flush
735164
BCD9008OBZ Exterior -Wall Mt./Flush 735164
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Pocket Lantern UPC: 782042532588 Category: Exterior Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 19.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Wall Pocket Lantern
UPC: 782042532588
Category: Exterior
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735164
Product Name BCD9008OBZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details