Capital Lighting, Inc. B9360NB Exterior -Wall Mount 735151

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042512832 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042512832 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B9360NB Exterior -Wall Mount - 735151 - Capital Lighting, Inc.
Columbus, OH, USA
B9360NB Exterior -Wall Mount
735151
B9360NB Exterior -Wall Mount 735151
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042512832 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Extension: 11
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Bronze
Product Name: One Light Wall Lantern
UPC: 782042512832
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735151
Product Name B9360NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details