Capital Lighting, Inc. F9362NB Exterior -Hanging 735150

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042512818 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042512818 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F9362NB Exterior -Hanging - 735150 - Capital Lighting, Inc.
Columbus, OH, USA
F9362NB Exterior -Hanging
735150
F9362NB Exterior -Hanging 735150
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042512818 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Bronze
Product Name: One Light Hanging Lantern
UPC: 782042512818
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735150
Product Name F9362NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details