Capital Lighting, Inc. BCD9122OBZ Exterior -Wall Mount 735138

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Extension: 12.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Wall Lantern UPC: 782042482913 Category: Exterior Shipped Via: Truck Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Extension: 12.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Wall Lantern UPC: 782042482913 Category: Exterior Shipped Via: Truck Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
BCD9122OBZ Exterior -Wall Mount - 735138 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9122OBZ Exterior -Wall Mount
735138
BCD9122OBZ Exterior -Wall Mount 735138
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Extension: 12.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Wall Lantern UPC: 782042482913 Category: Exterior Shipped Via: Truck Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.25
Extension: 12.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Bronze
Product Name: Four Light Wall Lantern
UPC: 782042482913
Category: Exterior
Shipped Via: Truck
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735138
Product Name BCD9122OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details