Capital Lighting, Inc. BCD9121OBZ Exterior -Wall Mount 735135

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 8 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042482364 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 8 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042482364 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
BCD9121OBZ Exterior -Wall Mount - 735135 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9121OBZ Exterior -Wall Mount
735135
BCD9121OBZ Exterior -Wall Mount 735135
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 8 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042482364 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 8
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 782042482364
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735135
Product Name BCD9121OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details