Capital Lighting, Inc. BCD9120OBZ Exterior -Wall Mount 735132

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042482296 Category: Exterior Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042482296 Category: Exterior Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
BCD9120OBZ Exterior -Wall Mount - 735132 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9120OBZ Exterior -Wall Mount
735132
BCD9120OBZ Exterior -Wall Mount 735132
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042482296 Category: Exterior Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 7
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 782042482296
Category: Exterior
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735132
Product Name BCD9120OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details