Capital Lighting, Inc. PCD9123OBZ Exterior -Post/Pier Head 735130

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Post Lantern UPC: 782042482289 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Post Lantern UPC: 782042482289 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PCD9123OBZ Exterior -Post/Pier Head - 735130 - Capital Lighting, Inc.
Columbus, OH, USA
PCD9123OBZ Exterior -Post/Pier Head
735130
PCD9123OBZ Exterior -Post/Pier Head 735130
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Post Lantern UPC: 782042482289 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Bronze
Product Name: Four Light Post Lantern
UPC: 782042482289
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735130
Product Name PCD9123OBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details