Capital Lighting, Inc. P9465NB Exterior -Post/Pier Head 735127

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Post Lantern UPC: 782042532663 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Post Lantern UPC: 782042532663 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9465NB Exterior -Post/Pier Head - 735127 - Capital Lighting, Inc.
Columbus, OH, USA
P9465NB Exterior -Post/Pier Head
735127
P9465NB Exterior -Post/Pier Head 735127
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Post Lantern UPC: 782042532663 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Bronze
Product Name: Three Light Post Lantern
UPC: 782042532663
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735127
Product Name P9465NB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details