Capital Lighting, Inc. PCD9012OBZ Exterior -Post/Pier Head 735120

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Post Lantern UPC: 782042478206 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Post Lantern UPC: 782042478206 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PCD9012OBZ Exterior -Post/Pier Head - 735120 - Capital Lighting, Inc.
Columbus, OH, USA
PCD9012OBZ Exterior -Post/Pier Head
735120
PCD9012OBZ Exterior -Post/Pier Head 735120
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Post Lantern UPC: 782042478206 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Post Lantern
UPC: 782042478206
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735120
Product Name PCD9012OBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details