Capital Lighting, Inc. BCD9002OBZ Exterior -Wall Mount 735116

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 23.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Lantern UPC: 782042482357 Category: Exterior Top to outlet: 19.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 23.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Lantern UPC: 782042482357 Category: Exterior Top to outlet: 19.00

Suppliers

Company
Product
Description
Supplier Links
BCD9002OBZ Exterior -Wall Mount - 735116 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9002OBZ Exterior -Wall Mount
735116
BCD9002OBZ Exterior -Wall Mount 735116
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 23.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Lantern UPC: 782042482357 Category: Exterior Top to outlet: 19.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 23.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Wall Lantern
UPC: 782042482357
Category: Exterior
Top to outlet: 19.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735116
Product Name BCD9002OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details