Capital Lighting, Inc. PCD9006OBZ Exterior -Post/Pier Head 735113

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Post Lantern UPC: 782042505957 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Post Lantern UPC: 782042505957 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PCD9006OBZ Exterior -Post/Pier Head - 735113 - Capital Lighting, Inc.
Columbus, OH, USA
PCD9006OBZ Exterior -Post/Pier Head
735113
PCD9006OBZ Exterior -Post/Pier Head 735113
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Post Lantern UPC: 782042505957 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Post Lantern
UPC: 782042505957
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735113
Product Name PCD9006OBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details