Capital Lighting, Inc. PCD9003OBZ Exterior -Post/Pier Head 735111

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 20.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Post Lantern UPC: 782042482340 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 20.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Post Lantern UPC: 782042482340 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PCD9003OBZ Exterior -Post/Pier Head - 735111 - Capital Lighting, Inc.
Columbus, OH, USA
PCD9003OBZ Exterior -Post/Pier Head
735111
PCD9003OBZ Exterior -Post/Pier Head 735111
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 20.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Post Lantern UPC: 782042482340 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 20.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Post Lantern
UPC: 782042482340
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735111
Product Name PCD9003OBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details